☰
ILD1213T
ILD1213T
Obsolete
Description:  SOIC-8 CPL 110C DUAL CTR>100%
Manufacturer:  Vishay
Datasheet:   ILD1213T Datasheet
History Price: Obsolete
In Stock: 20720
ILD1213T vs ILD55
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Number of Channels
-
2
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
10µs, 35µs
Input Type
-
DC
Output Type
-
Darlington
Voltage - Output (Max)
-
55V
Current - Output / Channel
-
125mA
Voltage - Forward (Vf) (Typ)
-
1.25V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
1V
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP