Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
500% @ 10mA
300% @ 10mA
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
700ns, 1.4µs
Rise / Fall Time (Typ)
2.6µs, 2.2µs
1.9µs, 1.4µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
50V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP