Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
200% @ 10mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
3µs, 2.3µs
Rise / Fall Time (Typ)
2.6µs, 2.2µs
20µs, 2µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP