☰
ILD2-X009
ILD2-X009
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8SMD
Manufacturer:  Vishay
Datasheet:   ILD2-X009 Datasheet
History Price: $1.75
In Stock: 49840
ILD2-X009 vs ILD55
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
100% @ 10mA
Current Transfer Ratio (Max)
500% @ 10mA
-
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
10µs, 35µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
70V
55V
Current - Output / Channel
50mA
125mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
1V
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP