Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
100% @ 10mA
63% @ 10mA
Current Transfer Ratio (Max)
-
125% @ 10mA
Turn On / Turn Off Time (Typ)
-
6µs, 5µs
Rise / Fall Time (Typ)
10µs, 35µs
3µs, 4.7µs
Output Type
Darlington
Transistor
Voltage - Output (Max)
55V
70V
Current - Output / Channel
125mA
-
Voltage - Forward (Vf) (Typ)
1.25V
1.2V
Current - DC Forward (If) (Max)
60 mA
30 mA
Vce Saturation (Max)
1V
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC