☰
ILD55
ILD55
Active
Description:  OPTOISO 5.3KV 2CH DARLNG 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD55 Datasheet
History Price: $2.69
In Stock: 2680
ILD55 vs ILD620
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
3µs, 2.3µs
Rise / Fall Time (Typ)
10µs, 35µs
20µs, 2µs
Input Type
DC
AC, DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
55V
70V
Current - Output / Channel
125mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP