☰
ILD5XG
ILD5XG
Active
Description:  8PIN TRANSISTOR DETECTOR, HIGH D
Manufacturer:  Isocom Components
Datasheet:   ILD5XG Datasheet
History Price: $0.37856
In Stock: 23280
ILD5XG vs ILD74
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
-
2
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
12.5% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
3µs, 3µs
Rise / Fall Time (Typ)
-
-
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
20V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
-
1.3V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
500mV
Operating Temperature
-
-55 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP