☰
ILD610-1
ILD610-1
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8DIP
Manufacturer:  Vishay
Datasheet:   ILD610-1 Datasheet
History Price: $0.84759
In Stock: 21960
ILD610-1 vs ILD5
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
40% @ 10mA
50% @ 10mA
Current Transfer Ratio (Max)
80% @ 10mA
400% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.9µs
1.1µs, 2.5µs
Rise / Fall Time (Typ)
2µs, 2µs
2.6µs, 2.2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP