☰
ILD615-3X017
ILD615-3X017
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8SMD
Manufacturer:  Vishay
History Price: $0.6695
In Stock: 17760
ILD615-3X017 vs ILD621
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
200% @ 10mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
3µs, 2.3µs
Rise / Fall Time (Typ)
2µs, 2µs
2µs, 2µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP