Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
160% @ 10mA
12.5% @ 16mA
Current Transfer Ratio (Max)
320% @ 10mA
-
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
3µs, 3µs
Rise / Fall Time (Typ)
2µs, 2µs
-
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
20V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.15V
1.3V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
-
500mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP