☰
ILD620
ILD620
Active
Description:  OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD620 Datasheet
History Price: $2.36
In Stock: 8640
ILD620 vs ILD1206T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
63% @ 10mA
Current Transfer Ratio (Max)
600% @ 5mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 2.3µs
5µs, 4µs
Rise / Fall Time (Typ)
20µs, 2µs
-
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
60 mA
30 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC