Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
400% @ 700礎
100% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
200µs, 200µs (Max)
10µs, 35µs
Output Type
Darlington
Darlington
Voltage - Output (Max)
60V
55V
Current - Output / Channel
-
125mA
Voltage - Forward (Vf) (Typ)
1.25V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP