Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
5300Vrms
4000Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
500% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
15µs, 30µs (Min)
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Darlington
Voltage - Output (Max)
20V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.3V
1.3V (Max)
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
500mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC