Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
100% @ 10mA
Current Transfer Ratio (Max)
-
200% @ 10mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
3µs, 2.3µs
Rise / Fall Time (Typ)
-
2µs, 2µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
20V
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.3V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
500mV
-
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP