☰
ILD74
ILD74
Active
Description:  OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD74 Datasheet
History Price: $1.87
In Stock: 20640
ILD74 vs ILD66-4
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
500% @ 2mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
-
200µs, 200µs (Max)
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
20V
60V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.3V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
500mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP