Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
100% @ 10mA
Current Transfer Ratio (Max)
-
500% @ 10mA
Turn On / Turn Off Time (Typ)
-
1.2µs, 2.3µs
Rise / Fall Time (Typ)
-
2.6µs, 2.2µs
Voltage - Output (Max)
-
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.25V
Current - DC Forward (If) (Max)
-
60 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-
-40 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
8-DIP