☰
ILD766-2
ILD766-2
Obsolete
Description:  OPTOISO 5.3KV 2CH DARLNG 8-DIP
Manufacturer:  Vishay
Datasheet:   ILD766-2 Datasheet
History Price: Obsolete
In Stock: 7840
ILD766-2 vs ILD5
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
2
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
500% @ 2mA
50% @ 10mA
Current Transfer Ratio (Max)
-
400% @ 10mA
Turn On / Turn Off Time (Typ)
-
1.1µs, 2.5µs
Rise / Fall Time (Typ)
100µs, 100µs
2.6µs, 2.2µs
Input Type
AC, DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
60V
70V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.25V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
1V
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP