☰
ILQ2
ILQ2
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16-DIP
Manufacturer:  Vishay
Datasheet:   ILQ2 Datasheet
History Price: $2.83
In Stock: 16080
ILQ2 vs ILQ620
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
4
4
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
100% @ 10mA
50% @ 5mA
Current Transfer Ratio (Max)
500% @ 10mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
1.2µs, 2.3µs
3µs, 2.3µs
Rise / Fall Time (Typ)
2.6µs, 2.2µs
20µs, 2µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.25V
1.15V
Current - DC Forward (If) (Max)
60 mA
60 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-40 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
16-DIP