☰
IS355
IS355
Active
Description:  OPTOISO 3.75KV DARL MINI-FLAT
Manufacturer:  Isocom Components
Datasheet:   IS355 Datasheet
History Price: $0.79
In Stock: 37760
IS355 vs IS357D
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
-
Voltage - Isolation
3750Vrms
-
Current Transfer Ratio (Min)
600% @ 1mA
-
Current Transfer Ratio (Max)
7500% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
DC
-
Output Type
Darlington
-
Voltage - Output (Max)
35V
-
Current - Output / Channel
80mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
1V
-
Operating Temperature
-55 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
-
-