ISD5
ISD5
Active
Description:  8PIN TRANSISTOR OUTPUT, DUAL CHA
Manufacturer:  Isocom Components
Datasheet:   ISD5 Datasheet
History Price: $1.02
In Stock: 9200
ISD5 vs ISD202G
Part No
Series
ISD5
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
50% @ 10mA
-
Current Transfer Ratio (Max)
400% @ 10mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
-
Input Type
DC
-
Output Type
Transistor
-
Voltage - Output (Max)
70V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
-
-
Operating Temperature
-25 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-DIP
-