Packaging
Tape & Reel (TR)
Tube
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
130% @ 5mA
-
Current Transfer Ratio (Max)
260% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
-
-