☰
ISP817D
ISP817D
Active
Description:  OPTOISO 5.3KV TRANS 4SMD
Manufacturer:  Isocom Components
Datasheet:   ISP817D Datasheet
History Price: $0.64
In Stock: 34160
ISP817D vs ISP847XSM
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
4
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
200% @ 5mA
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
16-SMD, Gull Wing
Supplier Device Package
-
-