☰
ISP817SM
ISP817SM
Active
Description:  4PIN TRANSISTOR OUTPUT, SINGLE O
Manufacturer:  Isocom Components
Datasheet:   ISP817SM Datasheet
History Price: $0.64
In Stock: 8560
ISP817SM vs ISP825X
Part No
Series
ISP817
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
600% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 4µs
60µs, 53µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
80mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
1V
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SMD
-