☰
ISP825
ISP825
Active
Description:  8PIN DARLINGTON, DUAL CHANNEL OP
Manufacturer:  Isocom Components
Datasheet:   ISP825 Datasheet
History Price: $1.15
In Stock: 28240
ISP825 vs ISP847XD
Part No
Series
ISP825
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
600% @ 1mA
-
Current Transfer Ratio (Max)
7500% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 53µs
-
Input Type
DC
-
Output Type
Darlington
-
Voltage - Output (Max)
35V
-
Current - Output / Channel
80mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
8-DIP (0.300", 7.62mm)
-
Supplier Device Package
8-DIP
-