☰
ISP827XSM
ISP827XSM
Active
Description:  OPTOISO 5.3KV 2CH TRANS 8SMD
Manufacturer:  Isocom Components
Datasheet:   ISP827XSM Datasheet
History Price: $0.9
In Stock: 12160
ISP827XSM vs ISP815X
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5300Vrms
5300Vrms
Current Transfer Ratio (Min)
50% @ 5mA
60% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
60µs, 53µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
35V
35V
Current - Output / Channel
50mA
80mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
1V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
-