☰
ISP844
ISP844
Active
Description:  16PIN AC INPUT, QUAD OPTOCOUPLER
Manufacturer:  Isocom Components
Datasheet:   ISP844 Datasheet
History Price: $1.79
In Stock: 31200
ISP844 vs ISP827XSM
Part No
Series
ISP844
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
7.5Vpk
5300Vrms
Current Transfer Ratio (Min)
20% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
300% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
16-DIP
-