☰
ISP844X
ISP844X
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16DIP
Manufacturer:  Isocom Components
Datasheet:   ISP844X Datasheet
History Price: $1.79
In Stock: 21980
ISP844X vs ISP847XD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
4
-
Voltage - Isolation
5300Vrms
-
Current Transfer Ratio (Min)
20% @ 1mA
-
Current Transfer Ratio (Max)
300% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
-
Input Type
AC, DC
-
Output Type
Transistor
-
Voltage - Output (Max)
35V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
50 mA
-
Vce Saturation (Max)
200mV
-
Operating Temperature
-30 ℃ ~ 100 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
-
-