☰
ISP847X-1
ISP847X-1
Active
Description:  16PIN TRANSISTOR OUTPUT, QUAD OP
Manufacturer:  Isocom Components
Datasheet:   ISP847X-1 Datasheet
History Price: $0.6552
In Stock: 28640
ISP847X-1 vs ISP817X
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
50% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
-
DC
Output Type
-
Transistor
Voltage - Output (Max)
-
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
200mV
Operating Temperature
-
-30 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
-