☰
ISP847XSM
ISP847XSM
Active
Description:  OPTOISO 5.3KV 4CH TRANS 16SMD
Manufacturer:  Isocom Components
Datasheet:   ISP847XSM Datasheet
History Price: $1.85
In Stock: 19840
ISP847XSM vs ISP281B
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
4
1
Voltage - Isolation
5300Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
130% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
3µs, 3µs
Rise / Fall Time (Typ)
4µs, 3µs
2µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.4V (Max)
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
400mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
4-SOP