☰
ISPD63SM
ISPD63SM
Active
Description:  6PIN NON-BASE LEAD DARLINGTON OU
Manufacturer:  Isocom Components
Datasheet:   ISPD63SM Datasheet
History Price: $0.31668
In Stock: 29720
ISPD63SM vs ISP814X
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Number of Channels
-
1
Voltage - Isolation
-
5300Vrms
Current Transfer Ratio (Min)
-
20% @ 1mA
Current Transfer Ratio (Max)
-
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
-
AC, DC
Output Type
-
Transistor
Voltage - Output (Max)
-
35V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
-
50 mA
Vce Saturation (Max)
-
200mV
Operating Temperature
-
-30 ℃ ~ 100 ℃
Mounting Type
-
Through Hole
Package / Case
-
4-DIP (0.300", 7.62mm)
Supplier Device Package
-
4-DIP