IX3120G
IX3120G
Obsolete
Description:  OPTOISO 3.75KV 1CH GATE DVR 8DIP
Manufacturer:  IXYS Corporation
Datasheet:   IX3120G Datasheet
History Price: Obsolete
In Stock: 19200
IX3120G vs IX3120GS
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
300ns
300ns
Rise / Fall Time (Typ)
100ns, 100ns
100ns, 100ns
Current - Output High, Low
2A, 2A
2A, 2A
Current - Peak Output
2.5A
2.5A
Voltage - Forward (Vf) (Typ)
1.24V
1.24V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SMD, Gull Wing
Supplier Device Package
8-DIP
8-SMD
Approval Agency
UR
UR