☰
LDA100STR
LDA100STR
Active
Description:  OPTOISO 3.75KV TRANS W/BASE 6SMD
Manufacturer:  IXYS Corporation
Datasheet:   LDA100STR Datasheet
History Price: $1.65
In Stock: 12320
LDA100STR vs LDA211STR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
33% @ 1mA
300% @ 1mA
Current Transfer Ratio (Max)
-
30000% @ 1mA
Turn On / Turn Off Time (Typ)
7µs, 20µs
8µs, 345µs
Rise / Fall Time (Typ)
-
-
Input Type
AC, DC
DC
Output Type
Transistor with Base
Darlington
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
1 mA
1 mA
Vce Saturation (Max)
500mV
1V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
6-SMD
8-SMD