☰
LDA201STR
LDA201STR
Obsolete
Description:  OPTOISO 3.75KV 2CH TRANS 8SMD
Manufacturer:  IXYS Corporation
Datasheet:   LDA201STR Datasheet
History Price: Obsolete
In Stock: 48800
LDA201STR vs LDA210
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
2
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
33% @ 1mA
300% @ 1mA
Current Transfer Ratio (Max)
1000% @ 1mA
30000% @ 1mA
Turn On / Turn Off Time (Typ)
7µs, 20µs
8µs, 345µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
AC, DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
1 mA
1 mA
Vce Saturation (Max)
500mV
1V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP