☰
LDA211STR
LDA211STR
Obsolete
Description:  OPTOISO 3.75KV 2CH DARLNG 8SMD
Manufacturer:  IXYS Corporation
Datasheet:   LDA211STR Datasheet
History Price: Obsolete
In Stock: 45920
LDA211STR vs LDA201STR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
2
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
300% @ 1mA
33% @ 1mA
Current Transfer Ratio (Max)
30000% @ 1mA
1000% @ 1mA
Turn On / Turn Off Time (Typ)
8µs, 345µs
7µs, 20µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
30V
30V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
1 mA
1 mA
Vce Saturation (Max)
1V
500mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SMD, Gull Wing
Supplier Device Package
8-SMD
8-SMD