☰
LOC111S
LOC111S
Active
Description:  OPTOISOLATOR 3.75KV PHVOLT 8SMD
Manufacturer:  IXYS Corporation
Datasheet:   LOC111S Datasheet
History Price: $3.45
In Stock: 17360
LOC111S vs LOC211PTR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
-
-
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Photovoltaic, Linearized
Photovoltaic, Linearized
Voltage - Output (Max)
-
-
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
-
-
Vce Saturation (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SMD
16-SOIC