LTV-0501
LTV-0501
Active
Description:  OPTOISO 3.75KV TRANS W/BASE 8-SO
Manufacturer:  Lite-On Inc
Datasheet:   LTV-0501 Datasheet
History Price: Active
In Stock: 35200
LTV-0501 vs LTV-206
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
63% @ 10mA
Current Transfer Ratio (Max)
50% @ 16mA
125% @ 10mA
Turn On / Turn Off Time (Typ)
200ns, 600ns
5µs, 4µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
15V
80V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.8V (Max)
1.2V
Current - DC Forward (If) (Max)
25 mA
30 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOP