LTV-0701
LTV-0701
Active
Description:  OPTOISO 3.75KV DARL W/BASE 8SO
Manufacturer:  Lite-On Inc
Datasheet:   LTV-0701 Datasheet
History Price: $0.65
In Stock: 18800
LTV-0701 vs LTV-846S-TA1
Manufacturer
Series
-
LTV-846
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Number of Channels
1
4
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
500% @ 1.6mA
50% @ 5mA
Current Transfer Ratio (Max)
2600% @ 1.6mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 20µs (Max)
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
DC
DC
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
7V
80V
Current - Output / Channel
60mA
50mA
Voltage - Forward (Vf) (Typ)
1.8V (Max)
1.2V
Current - DC Forward (If) (Max)
20 mA
50 mA
Vce Saturation (Max)
-
200mV
Operating Temperature
-55 ℃ ~ 85 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SMD, Gull Wing
Supplier Device Package
8-SOP
16-SMD