LTV-155E
LTV-155E
Active
Description:  OPTOISO 3750VDC GATE DRIVER 5SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-155E Datasheet
History Price: Active
In Stock: 23600
LTV-155E vs LTV-3120S-TA1
Manufacturer
Series
-
LTV-3120
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
3750VDC
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
200ns, 200ns
400ns, 400ns
Pulse Width Distortion (Max)
70ns
120ns
Rise / Fall Time (Typ)
35ns, 35ns
42ns, 50ns
Current - Output High, Low
800mA, 800mA
2.5A, 2.5A
Current - Peak Output
1A
2.5A
Voltage - Forward (Vf) (Typ)
1.37V
1.37V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
15V ~ 30V
Operating Temperature
-30 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SMD, Gull Wing
Supplier Device Package
5-SOP
8-SMD
Approval Agency
cUR, IEC/EN/DIN, UR
cUR, IEC/EN/DIN, UR