LTV-200
LTV-200
Active
Description:  OPTOISO 3.75KV 2CH TRANS 8-SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-200 Datasheet
History Price: Active
In Stock: 2400
LTV-200 vs LTV-817-B
Part No
Manufacturer
Series
-
LTV-8x7
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 10mA
130% @ 5mA
Current Transfer Ratio (Max)
-
260% @ 5mA
Turn On / Turn Off Time (Typ)
5µs, 4µs
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOP
4-DIP