LTV-217-B-V-G
LTV-217-B-V-G
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SSOP
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 46800
LTV-217-B-V-G vs LTV-817-A
Manufacturer
Series
LTV-2X7
LTV-8x7
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
80% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
160% @ 5mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
2µs, 3µs
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
4-DIP