LTV-217-B-V-G
LTV-217-B-V-G
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4-SSOP
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 46800
LTV-217-B-V-G vs LTV-824HM
Manufacturer
Series
LTV-2X7
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Channels
1
2
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
130% @ 5mA
20% @ 100mA
Current Transfer Ratio (Max)
260% @ 5mA
80% @ 100mA
Turn On / Turn Off Time (Typ)
3µs, 3µs
-
Rise / Fall Time (Typ)
2µs, 3µs
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
35V
Current - Output / Channel
50mA
80mA
Voltage - Forward (Vf) (Typ)
1.2V
1.4V
Current - DC Forward (If) (Max)
50 mA
150 mA
Vce Saturation (Max)
400mV
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SOIC (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
4-SSOP
8-DIP