LTV-3150-L-M
LTV-3150-L-M
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 8000
LTV-3150-L-M vs LTV-155E
Manufacturer
Series
LTV-3150
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750VDC
Common Mode Transient Immunity (Min)
15kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
200ns, 200ns
Pulse Width Distortion (Max)
120ns
70ns
Rise / Fall Time (Typ)
42ns, 50ns
35ns, 35ns
Current - Output High, Low
1A, 1A
800mA, 800mA
Current - Peak Output
1A
1A
Voltage - Forward (Vf) (Typ)
1.37V
1.37V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
10V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-30 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.400", 10.16mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-DIP
5-SOP
Approval Agency
cUL, IEC/EN/DIN, UR
cUR, IEC/EN/DIN, UR