Technology
Optical Coupling
Optical Coupling
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
15kV/µs
15kV/µs
Propagation Delay tpLH / tpHL (Max)
400ns, 400ns
400ns, 400ns
Pulse Width Distortion (Max)
120ns
120ns
Rise / Fall Time (Typ)
42ns, 50ns
42ns, 50ns
Current - Output High, Low
800mA, 800mA
1A, 1A
Current - Peak Output
1A
1A
Voltage - Forward (Vf) (Typ)
1.37V
1.37V
Current - DC Forward (If) (Max)
25 mA
25 mA
Voltage - Output Supply
15V ~ 30V
10V ~ 30V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SMD, Gull Wing
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SMD
8-DIP
Approval Agency
cUR, IEC/EN/DIN, UR
cUL, IEC/EN/DIN, UR