LTV-354T-B
LTV-354T-B
Active
Description:  OPTOISOLATOR 3.75KV TRANS 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-354T-B Datasheet
History Price: Active
In Stock: 37600
LTV-354T-B vs LTV-352T-B
Manufacturer
Series
LTV-354T
LTV-352T
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
-
1000% @ 1mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
100µs, 20µs
Input Type
AC, DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
35V
300V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
1.2V
Operating Temperature
-30 ℃ ~ 110 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SOP
4-SOP