LTV-702FS-TA
LTV-702FS-TA
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 6-SMD
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 38800
LTV-702FS-TA vs LTV-200
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
2
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
40% @ 10mA
20% @ 10mA
Current Transfer Ratio (Max)
320% @ 10mA
-
Turn On / Turn Off Time (Typ)
-
5µs, 4µs
Rise / Fall Time (Typ)
2µs, 2µs
-
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
80V
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.4V
1.2V
Current - DC Forward (If) (Max)
60 mA
30 mA
Vce Saturation (Max)
400mV
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-SMD
8-SOP