LTV-702FS-TA
LTV-702FS-TA
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 6-SMD
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 38800
LTV-702FS-TA vs LTV-352T-D
Manufacturer
Series
-
LTV-352T
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
40% @ 10mA
1000% @ 1mA
Current Transfer Ratio (Max)
320% @ 10mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
2µs, 2µs
100µs, 20µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
70V
300V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.4V
1.2V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
400mV
1.2V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
6-SMD
4-SOP