LTV-815M
LTV-815M
Active
Description:  OPTOISOLTR 5KV DARLINGTON 4-DIP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-815M Datasheet
History Price: $0.12375
In Stock: 43600
LTV-815M vs LTV-352T-B
Manufacturer
Series
LTV-8x5
LTV-352T
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
1000% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 53µs
100µs, 20µs
Input Type
DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
35V
300V
Current - Output / Channel
80mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
1.2V
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.400", 10.16mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SOP