LTV-815S-TA1
LTV-815S-TA1
Active
Description:  OPTOISOLTR 5KV DARLINGTON 4-SMD
Manufacturer:  Lite-On Inc
History Price: $0.135
In Stock: 8400
LTV-815S-TA1 vs LTV-354T-D
Manufacturer
Series
LTV-8x5
LTV-354T
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
-
Current Transfer Ratio (Max)
7500% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 53µs
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SOP