LTV-8241S-TA
LTV-8241S-TA
Active
Description:  OPTOISO 5KV 2CH DARLINGTON 8-SMD
Manufacturer:  Lite-On Inc
History Price: Active
In Stock: 2400
LTV-8241S-TA vs LTV-0701
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
500% @ 1.6mA
Current Transfer Ratio (Max)
7500% @ 1mA
2600% @ 1.6mA
Turn On / Turn Off Time (Typ)
-
3µs, 20µs (Max)
Rise / Fall Time (Typ)
60µs, 53µs
-
Input Type
AC, DC
DC
Output Type
Darlington
Darlington with Base
Voltage - Output (Max)
35V
7V
Current - Output / Channel
80mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.8V (Max)
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD, Gull Wing
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SMD
8-SOP