LTV-824HM
LTV-824HM
Obsolete
Description:  OPTOISOLATOR 5KV 2CH TRANS 8-DIP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-824HM Datasheet
History Price: Obsolete
In Stock: 22400
LTV-824HM vs LTV-817-A
Manufacturer
Series
-
LTV-8x7
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Channels
2
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
20% @ 100mA
80% @ 5mA
Current Transfer Ratio (Max)
80% @ 100mA
160% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
AC, DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
35V
35V
Current - Output / Channel
80mA
50mA
Voltage - Forward (Vf) (Typ)
1.4V
1.2V
Current - DC Forward (If) (Max)
150 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
4-DIP